Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.16mm |
RoHS Compliant | Yes |
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial | Newark Electronics |
SV Series 14 x 7.11 mm 100 nF 1000 V ▒10% Tolerance X7R SMT Multilayer Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a SV06AC104KAR?
Additional datasheets, footprints and schematics for SV06AC104KAR are listed on our Part Details page. You can also find images and similar parts to SV06AC104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV06AC104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV06AC104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV06AC104KAR fall under?
The SV06AC104KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV06AC104KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV06AC104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV06AC104KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SV06AC104KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SV06AC104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV06AC104KAR often in real-time on the comparison pages.
What if I can't find stock of SV06AC104KAR?
You can fill out our help required form which you can use to request a quote for SV06AC104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.