Status: | Unknown |
---|---|
Series: | SURS8360 |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Low Forward Voltage Drop (0.71 to 1.05 Volts Max @ 3.0 A, TJ = 150 C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: U3D, U3G, U3J |
Pb-Free Packages are Available |
Epoxy Meets UL94 V-O @ 0.125 in |
Device Meets MSL 1 Requirements |
SUR and SURS8 Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
Rectifier, Single, 3A, 600V, Do-214Ab |Onsemi SURS8360T3G | Newark Electronics |
RECTIFIER, SINGLE, 3A, 600V, DO-214AB | Farnell |
Ultra-Fast Recovery Rectifier 4A 2-Pin SMC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SURS8360T3G?
Additional datasheets, footprints and schematics for SURS8360T3G are listed on our Part Details page. You can also find images and similar parts to SURS8360T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SURS8360T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SURS8360T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SURS8360T3G fall under?
The SURS8360T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SURS8360T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SURS8360T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SURS8360T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SURS8360T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for SURS8360T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SURS8360T3G often in real-time on the comparison pages.
What if I can't find stock of SURS8360T3G?
You can fill out our help required form which you can use to request a quote for SURS8360T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.