Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | - |
Forward Voltage VF Max | 890mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AB | element14 |
Rectifier, Aec-Q101, 4A, 200V, Do-214Ab | Newark Electronics |
ON Semi SURS8320T3G, SMT Diode, 200V 4A, 35ns, 2-Pin DO-214AB | ON Semiconductor SURS8320T3G | RS Americas |
Where can I find additional details, specifications and documents for a SURS8320T3G?
Additional datasheets, footprints and schematics for SURS8320T3G are listed on our Part Details page. You can also find images and similar parts to SURS8320T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SURS8320T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SURS8320T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SURS8320T3G fall under?
The SURS8320T3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SURS8320T3G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SURS8320T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SURS8320T3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SURS8320T3G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SURS8320T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SURS8320T3G often in real-time on the comparison pages.
What if I can't find stock of SURS8320T3G?
You can fill out our help required form which you can use to request a quote for SURS8320T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.