Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.8V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
RECTIFIER, AEC-Q101, 2A, 600V, DO-214AC | element14 |
Rec Sma 1A 600V Ultfst Tr/Reel Rohs Compliant: Yes |Onsemi SURA8160T3G | Newark Electronics |
Where can I find additional details, specifications and documents for a SURA8160T3G?
Additional datasheets, footprints and schematics for SURA8160T3G are listed on our Part Details page. You can also find images and similar parts to SURA8160T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SURA8160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SURA8160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SURA8160T3G fall under?
The SURA8160T3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SURA8160T3G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SURA8160T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SURA8160T3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SURA8160T3G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SURA8160T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SURA8160T3G often in real-time on the comparison pages.
What if I can't find stock of SURA8160T3G?
You can fill out our help required form which you can use to request a quote for SURA8160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.