Prices starting from US$2.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.29 |
1,722
|
Buy Now | |
element14 | US$2.83 |
12,831
|
Buy Now | |
Farnell | US$2.78 |
12,831
|
Buy Now | |
TTI Europe | US$2.68 |
5,050
|
Buy Now | |
Future Electronics | US$2.53 |
2,645
|
Buy Now | |
Newark Electronics | US$3.65 |
2,000
|
Buy Now | |
Avnet America | US$2.58 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$4.10 |
507
|
Buy Now | |
RS Americas | US$3.28 |
293
|
Buy Now | |
Chip One Stop | US$3.74 |
44
|
Buy Now | |
Avnet Asia | US$2.76 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.0074ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2.4W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -90A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Rise Time | 190ns |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Voltage Vgs th Min | 1V |
MOSFET, P, TO-220 | element14 |
P-CH SINGLE -60V TO-220AB | TTI Europe |
Single P-Channel 60 V 0.0093 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
P-Channel 60-V (D-S) 175C Mosfet Rohs Compliant: Yes |Vishay SUP90P06-09L-E3 | Newark Electronics |
Trans MOSFET P-CH 60V 90A 3-Pin(3+Tab) TO-220AB | Avnet America |
P-Ch MOSFET TO-220 60V 9.3mohm @ 10V | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CHANNEL 60-V (D-S) 175C MOSFET | Siliconix / Vishay SUP90P06-09L-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUP90P06-09L-E3?
Additional datasheets, footprints and schematics for SUP90P06-09L-E3 are listed on our Part Details page. You can also find images and similar parts to SUP90P06-09L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUP90P06-09L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUP90P06-09L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUP90P06-09L-E3 fall under?
The SUP90P06-09L-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUP90P06-09L-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUP90P06-09L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUP90P06-09L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUP90P06-09L-E3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for SUP90P06-09L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUP90P06-09L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUP90P06-09L-E3?
You can fill out our help required form which you can use to request a quote for SUP90P06-09L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.