Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -75A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0055ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 187W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -75A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
MOSFET, P-CHANNEL, 30V, 75A, 187W, TO-22 | RS |
MOSFET, P-Ch, VDSS -30V, RDS(ON) 0.0055Ohm, ID -75A, TO-220AB, PD 187W, VGS +/-20V,-55C | Siliconix / Vishay SUP75P03-07-E3 | RS Americas |
MOSFET, P CH, 30V, 75A, TO220AB | Farnell |
Where can I find additional details, specifications and documents for a SUP75P03-07-E3?
Additional datasheets, footprints and schematics for SUP75P03-07-E3 are listed on our Part Details page. You can also find images and similar parts to SUP75P03-07-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUP75P03-07-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUP75P03-07-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUP75P03-07-E3 fall under?
The SUP75P03-07-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUP75P03-07-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUP75P03-07-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUP75P03-07-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUP75P03-07-E3 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for SUP75P03-07-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUP75P03-07-E3 often in real-time on the comparison pages.
What if I can't find stock of SUP75P03-07-E3?
You can fill out our help required form which you can use to request a quote for SUP75P03-07-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.