Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
792
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
7
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Avnet Asia
from US$3.03
|
-
|
Buy Now | |
Farnell
from US$2.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 57A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH SINGLE 200V TO-220AB | TTI Europe |
MOSFET N-Channel 200V 57A TO220AB | RS |
Mosfet, N-Ch, 200V, 57A, 175Deg C, 300W | Newark Electronics |
Single N-Channel 200 V 0.033 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 200V 57A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET, N-CH, 200V, 57A, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a SUP57N20-33-E3?
Additional datasheets, footprints and schematics for SUP57N20-33-E3 are listed on our Part Details page. You can also find images and similar parts to SUP57N20-33-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUP57N20-33-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUP57N20-33-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUP57N20-33-E3 fall under?
The SUP57N20-33-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUP57N20-33-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUP57N20-33-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUP57N20-33-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUP57N20-33-E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SUP57N20-33-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUP57N20-33-E3 often in real-time on the comparison pages.
What if I can't find stock of SUP57N20-33-E3?
You can fill out our help required form which you can use to request a quote for SUP57N20-33-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.