Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
1,338
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
4,550
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,980
in stock
|
Buy Now | |
element14
from US$1.44
|
1,358
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
1,338
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
598
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Avnet Asia
from US$1.61
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 53A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.0195ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 9.2A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Rise Time | 7ns |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Voltage Vgs th Min | 1V |
P-CH SINGLE -60V TO-220AB | TTI Europe |
SUP53P06-20 Series 60 V 19.5 mOhm P-Channel MOSFET - TO-220AB | Future Electronics |
MOSFET, P, TO-220 | element14 |
Mosfet Transistor, P Channel, 53 A, -60 V, 19.5 Mohm, -10 V, -1 V Rohs Compliant: Yes |Vishay SUP53P06-20-E3 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 60V 9.2A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
P-CHANNEL 60-V (D-S) MOSFET | Siliconix / Vishay SUP53P06-20-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUP53P06-20-E3?
Additional datasheets, footprints and schematics for SUP53P06-20-E3 are listed on our Part Details page. You can also find images and similar parts to SUP53P06-20-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUP53P06-20-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUP53P06-20-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUP53P06-20-E3 fall under?
The SUP53P06-20-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUP53P06-20-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUP53P06-20-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUP53P06-20-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUP53P06-20-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for SUP53P06-20-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUP53P06-20-E3 often in real-time on the comparison pages.
What if I can't find stock of SUP53P06-20-E3?
You can fill out our help required form which you can use to request a quote for SUP53P06-20-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.