Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.57
|
795
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
130,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
7,200
in stock
|
Buy Now | |
element14
from US$3.11
|
2,269
in stock
|
Buy Now | |
Farnell
from US$2.94
|
2,269
in stock
|
Buy Now | |
CoreStaff
from US$3.18
|
770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
744
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,400
in stock
|
Buy Now | |
Rutronik
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$3.69
|
-
|
Buy Now | |
TTI Europe
from US$2.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.0156ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 375W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Single P-Channel 100 V 0.019 Ohms Surface Mount Power Mosfet - TO-263 | Future Electronics |
P-Channel 100-V (D-S) Mosfet Rohs Compliant: Yes |Vishay SUM90P10-19L-E3 | Newark Electronics |
Trans MOSFET P-CH 100V 17.2A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET, P CHANNEL, -100V, 90A TO-263 | element14 |
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 100V 90A 15,6mOhm TO263-3 | Rutronik |
100V 90A 375W 19mohm @ 10V | Siliconix / Vishay SUM90P10-19L-E3 | RS Americas |
P-CH SINGLE-100V TO-263 | TTI Europe |
Where can I find additional details, specifications and documents for a SUM90P10-19L-E3?
Additional datasheets, footprints and schematics for SUM90P10-19L-E3 are listed on our Part Details page. You can also find images and similar parts to SUM90P10-19L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM90P10-19L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM90P10-19L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM90P10-19L-E3 fall under?
The SUM90P10-19L-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM90P10-19L-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM90P10-19L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUM90P10-19L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUM90P10-19L-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SUM90P10-19L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM90P10-19L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUM90P10-19L-E3?
You can fill out our help required form which you can use to request a quote for SUM90P10-19L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.