SUM90220E-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 200V 64A TO-263

Status: Unknown
Series: ThunderFET Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for RS
RS
from US$2.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.59
-
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.41
-
Buy Now
Logo for Farnell
Farnell
from US$1.43
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 64A
Drain Source Voltage Vds 200V
On Resistance Rds(on) 0.018ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 230W
Transistor Case Style TO-263
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range ThunderFET Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

MOSFET N-Ch 200V 64A TO263 | RS
Mosfet, N-Ch, 200V, 64A, To-263 | Newark Electronics
N-Channel 200 V 21.6 mOhm 230 W SMT ThunderFET Power Mosfet - TO-263 | Future Electronics
MOSFET N-Channel 200V 64A 3-Pin TO-263 T/R | Avnet America
MOSFET, N-CH, 200V, 64A, TO-263 | element14
N-CH SINGLE 200V D2PAK | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SUM90220E-GE3?

Additional datasheets, footprints and schematics for SUM90220E-GE3 are listed on our Part Details page. You can also find images and similar parts to SUM90220E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SUM90220E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM90220E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SUM90220E-GE3 fall under?

The SUM90220E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SUM90220E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SUM90220E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SUM90220E-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SUM90220E-GE3 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SUM90220E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SUM90220E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SUM90220E-GE3?

You can fill out our help required form which you can use to request a quote for SUM90220E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay