Status: | Unknown |
---|---|
Series: | SUM65N20-30 |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
No stock
|
Buy Now | |
TTI Europe
from US$2.18
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Rutronik
from US$1.53
|
-
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$3.57
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now |
Datasheet |
---|
SUM65N20-30 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 200V TO-263 | TTI Europe |
SUM65N20 Series 200 V 65 A 30 mOhm Surface Mount N-Channel Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 200V 65A 3-Pin(2+Tab) TO-263 | Avnet America |
N-CH 200V 65A 30mOhm TO263 | Rutronik |
Trans MOSFET N-CH 200V 65A | RS |
Channel Type:N Channel | Newark Electronics |
SUM65N20-30-E3 N-channel MOSFET Transistor, 65 A, 200 V, 2+Tab-Pin TO-263 | Siliconix / Vishay SUM65N20-30-E3 | RS Americas |
MOSFET, N, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a SUM65N20-30-E3?
Additional datasheets, footprints and schematics for SUM65N20-30-E3 are listed on our Part Details page. You can also find images and similar parts to SUM65N20-30-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM65N20-30-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM65N20-30-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM65N20-30-E3 fall under?
The SUM65N20-30-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM65N20-30-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM65N20-30-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUM65N20-30-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUM65N20-30-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, EBV Elektronik and Rutronik have stock available or on a lead time for SUM65N20-30-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM65N20-30-E3 often in real-time on the comparison pages.
What if I can't find stock of SUM65N20-30-E3?
You can fill out our help required form which you can use to request a quote for SUM65N20-30-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.