Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
320
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
17,600
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
17,600
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
6,400
in stock
|
Buy Now | |
Farnell
from US$1.59
|
1,820
in stock
|
Buy Now | |
element14
from US$1.70
|
1,817
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
652
in stock
|
Buy Now | |
Micros
from US$1.08
|
270
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -55A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 15mohm |
Rds(on) Test Voltage Vgs | -10V |
Power Dissipation Pd | 125W |
RoHS Compliant | Yes |
Single P-Channel 60 V 0.019 Ohms Surface Mount Power Mosfet - TO-263 | Future Electronics |
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel | Newark Electronics |
Trans MOSFET P-CH 60V 55A 3-Pin(2+Tab) TO-263 | Avnet America |
P-CH SINGLE -60V TO-263 | TTI Europe |
MOSFET, P-CH, 60V, 55A, TO-263 | Farnell |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 60V 55A TO263 | RS |
Trans MOSFET P-CH 60V 55A 3-Pin(2+Tab) D2PAK | Micros |
P-CH 60V 55A 19mOhm TO263 | Rutronik |
SUM55P06-19L-E3 P-channel MOSFET Transistor, 55 A, 60 V, 2+Tab-Pin TO-263 | Siliconix / Vishay SUM55P06-19L-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUM55P06-19L-E3?
Additional datasheets, footprints and schematics for SUM55P06-19L-E3 are listed on our Part Details page. You can also find images and similar parts to SUM55P06-19L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM55P06-19L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM55P06-19L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM55P06-19L-E3 fall under?
The SUM55P06-19L-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM55P06-19L-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM55P06-19L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUM55P06-19L-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SUM55P06-19L-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SUM55P06-19L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM55P06-19L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUM55P06-19L-E3?
You can fill out our help required form which you can use to request a quote for SUM55P06-19L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.