Status: | Unknown |
---|---|
Series: | SUM110P06-08L |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
Future Electronics
from US$1.91
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
15,200
in stock
|
Buy Now | |
element14
from US$3.31
|
3,356
in stock
|
Buy Now | |
Farnell
from US$2.57
|
3,356
in stock
|
Buy Now | |
CoreStaff
from US$3.29
|
756
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
740
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now | |
Avnet Asia
from US$3.18
|
-
|
Buy Now |
Datasheet |
---|
SUM110P06-08L |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single P-Channel 60 V 8 mOhm 272 W Surface Mount Power Mosfet - TO-263 | Future Electronics |
P-CHANNEL 60-V (D-S) 175C | TTI Europe |
MOSFET, P-CH, -60V, -110A, TO-263 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 60V 110A 3-Pin(2+Tab) TO-263 | EBV Elektronik |
MOSFET P-Channel 60V 110A TO263 | RS |
Mosfet, P Channel, -60V, -110A, To-263-3, Full Reel | Newark Electronics |
60V 110A 272W 8.0mohm @ 10V | Siliconix / Vishay SUM110P06-08L-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUM110P06-08L-E3?
Additional datasheets, footprints and schematics for SUM110P06-08L-E3 are listed on our Part Details page. You can also find images and similar parts to SUM110P06-08L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM110P06-08L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM110P06-08L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM110P06-08L-E3 fall under?
The SUM110P06-08L-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM110P06-08L-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM110P06-08L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUM110P06-08L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUM110P06-08L-E3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and CoreStaff have stock available or on a lead time for SUM110P06-08L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM110P06-08L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUM110P06-08L-E3?
You can fill out our help required form which you can use to request a quote for SUM110P06-08L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.