Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.33
|
No stock
|
Buy Now | |
Future Electronics
from US$2.92
|
3,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.70
|
799
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
-
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
element14
from US$3.90
|
-
|
Buy Now | |
Avnet Asia
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 110A |
On Resistance Rds(on) | 0.0095ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
RoHS Compliant | Yes |
SUM110N10 Series 100 V 110 A 3.75 W SMT N-Channel Mosfet - TO-263 (D2PAK) | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 100V 110A 9,5mOhm TO263 | Rutronik |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 100V 110A 3-Pin(2+Tab) TO-263 | Avnet America |
N-CH SINGLE 100V TO-263 | TTI Europe |
MOSFET, N, D2-PAK | Farnell |
Where can I find additional details, specifications and documents for a SUM110N10-09-E3.?
Additional datasheets, footprints and schematics for SUM110N10-09-E3. are listed on our Part Details page. You can also find images and similar parts to SUM110N10-09-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM110N10-09-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM110N10-09-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM110N10-09-E3. fall under?
The SUM110N10-09-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM110N10-09-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM110N10-09-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SUM110N10-09-E3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SUM110N10-09-E3. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SUM110N10-09-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM110N10-09-E3. often in real-time on the comparison pages.
What if I can't find stock of SUM110N10-09-E3.?
You can fill out our help required form which you can use to request a quote for SUM110N10-09-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.