SUM110N06-3M9H-E3 Transistors by Vishay Intertechnology

MOSFET, N CHANNEL, 60V, 110A, TO-263-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Farnell
Farnell
from US$2.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.94
-
Buy Now
Logo for element14
element14
from US$3.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 60V
Continuous Drain Current Id 110A
On Resistance Rds(on) 0.00325ohm
Transistor Mounting Surface Mount
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.00325Ohm, ID 110A, TO-263,PD 375W, VGS +/-20V | Siliconix / Vishay SUM110N06-3M9H-E3 | RS Americas
MOSFET, N CH, 60V, 110A, TO-263 | Farnell
Mosfet, N Channel, 60V, 110A, To-263-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SUM110N06-3M9H-E3?

Additional datasheets, footprints and schematics for SUM110N06-3M9H-E3 are listed on our Part Details page. You can also find images and similar parts to SUM110N06-3M9H-E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SUM110N06-3M9H-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM110N06-3M9H-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SUM110N06-3M9H-E3 fall under?

The SUM110N06-3M9H-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SUM110N06-3M9H-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SUM110N06-3M9H-E3 you can contact the distributor directly for product support, shipping queries etc.

Is the SUM110N06-3M9H-E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SUM110N06-3M9H-E3 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for SUM110N06-3M9H-E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SUM110N06-3M9H-E3 often in real-time on the comparison pages.

What if I can't find stock of SUM110N06-3M9H-E3?

You can fill out our help required form which you can use to request a quote for SUM110N06-3M9H-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay