Status: | Unknown |
---|---|
Series: | SUD50P10-43L |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
14,615
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
15,508
in stock
|
Buy Now | |
element14
from US$1.31
|
14,615
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$1.68
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Power MOSFET |
Datasheet |
---|
SUD50P10-43L |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Mosfet, P-Ch, 100V, 38A, To-252Aa | Newark Electronics |
MOSFET, P CH, -100V, -38A, TO-252AA | element14 |
P-CH SINGLE-100V TO-252 | TTI Europe |
P-CH 100V 37A 43mOhm TO252 | Rutronik |
Single P-Channel 100 V 0.043 Ohm Surface Mount Power MosFet - TO-252-3 | Future Electronics |
Trans MOSFET P-CH 100V 9.2A 3-Pin(2+Tab) DPAK | Avnet America |
Where can I find additional details, specifications and documents for a SUD50P10-43L-E3?
Additional datasheets, footprints and schematics for SUD50P10-43L-E3 are listed on our Part Details page. You can also find images and similar parts to SUD50P10-43L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD50P10-43L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50P10-43L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD50P10-43L-E3 fall under?
The SUD50P10-43L-E3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SUD50P10-43L-E3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50P10-43L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD50P10-43L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD50P10-43L-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for SUD50P10-43L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD50P10-43L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD50P10-43L-E3?
You can fill out our help required form which you can use to request a quote for SUD50P10-43L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.