SUD50N04-8M8P-4GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N CH 40V 50A TO252

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.78
4,940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
55,876
in stock
Buy Now
Logo for element14
element14
from US$0.63
53,401
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
53,401
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
12,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.57
7,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.67
2,498
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.05
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.49
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.0069ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.5V
Power Dissipation Pd 48.1W
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
Current Id Max 50A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Voltage Vgs Max 20V

Alternative Descriptions

Mosfet, N-Ch, 40V, 50A, To-252Aa-3 | Newark Electronics
MOSFET, N CH, 40V, 50A, TO252 | element14
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK | Avnet America
Single N-Channel 40 V 0.0088 Ohm 48.1 W Surface Mount Power Mosfet - TO-252-3 | Future Electronics
Trans MOSFET N-CH 40V 14A | RS
Transistor: N-MOSFET | Transfer Multisort Elektronik
N-CH 40V 50A 8,8mOhm TO252 | Rutronik
SUD50N04-8M8P-4GE3 N-channel MOSFET Transistor, 50 A, 40 V, 3-Pin TO-252 | Siliconix / Vishay SUD50N04-8M8P-4GE3 | RS Americas
N-CH SINGLE 40V TO252 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SUD50N04-8M8P-4GE3?

Additional datasheets, footprints and schematics for SUD50N04-8M8P-4GE3 are listed on our Part Details page. You can also find images and similar parts to SUD50N04-8M8P-4GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SUD50N04-8M8P-4GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50N04-8M8P-4GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SUD50N04-8M8P-4GE3 fall under?

The SUD50N04-8M8P-4GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SUD50N04-8M8P-4GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50N04-8M8P-4GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SUD50N04-8M8P-4GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SUD50N04-8M8P-4GE3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for SUD50N04-8M8P-4GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SUD50N04-8M8P-4GE3 often in real-time on the comparison pages.

What if I can't find stock of SUD50N04-8M8P-4GE3?

You can fill out our help required form which you can use to request a quote for SUD50N04-8M8P-4GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay