Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -42A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
-40Volt, 42.9Amp, 12 mOhm, P-channel, DPAK | Future Electronics |
Transistor MOSFET P-CH 40V 42A 3-Pin TO-252 | Avnet America |
P-CH SINGLE -40V TO-252 | TTI Europe |
MOSFET, P-CH, -40V, -42A, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a SUD40151EL-GE3?
Additional datasheets, footprints and schematics for SUD40151EL-GE3 are listed on our Part Details page. You can also find images and similar parts to SUD40151EL-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD40151EL-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD40151EL-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD40151EL-GE3 fall under?
The SUD40151EL-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD40151EL-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD40151EL-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD40151EL-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD40151EL-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SUD40151EL-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD40151EL-GE3 often in real-time on the comparison pages.
What if I can't find stock of SUD40151EL-GE3?
You can fill out our help required form which you can use to request a quote for SUD40151EL-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.