Status: | Unknown |
---|---|
Series: | SUD25N15-52 |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
No stock
|
Buy Now | |
TTI Europe
from US$1.00
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
2,000
in stock
|
Buy Now | |
element14
from US$1.29
|
1,388
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,388
in stock
|
Buy Now | |
Rutronik
from US$1.78
|
-
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now |
Datasheet |
---|
SUD25N15-52 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 150V TO-252 | TTI Europe |
Single N-Channel 150 V 0.052 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
MOSFET, N CH, 150V, 25A, TO-252 | element14 |
N-CH 150V 25A 52mOhm TO252 | Rutronik |
150V N-Ch 0.052R | RS |
Mosfet, N-Ch, 150V, 25A, 175Deg C, 100W | Newark Electronics |
Trans MOSFET N-CH 150V 25A 3-Pin(2+Tab) DPAK | Avnet America |
SUD25N15-52-E3 N-channel MOSFET Transistor, 25 A, 150 V, 3-Pin TO-252 | Siliconix / Vishay SUD25N15-52-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUD25N15-52-E3?
Additional datasheets, footprints and schematics for SUD25N15-52-E3 are listed on our Part Details page. You can also find images and similar parts to SUD25N15-52-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD25N15-52-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD25N15-52-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD25N15-52-E3 fall under?
The SUD25N15-52-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD25N15-52-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD25N15-52-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD25N15-52-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD25N15-52-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SUD25N15-52-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD25N15-52-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD25N15-52-E3?
You can fill out our help required form which you can use to request a quote for SUD25N15-52-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.