Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
5,458
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
12,000
in stock
|
Buy Now | |
element14
from US$1.19
|
7,458
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
5,458
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 19A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.09ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 3W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 19A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
N-CH SINGLE 200V TO-252 | TTI Europe |
Transistor Polarity:N Channel | element14 |
Mosfet, N, To-252 | Newark Electronics |
MOSFET, N, TO-252 | Farnell |
Single N-Channel 200 V 0.09 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
N-CH 200V 19A 90mOhm TO252 | Rutronik |
Trans MOSFET N-CH 200V 19A 3-Pin(2+Tab) DPAK | Avnet America |
Where can I find additional details, specifications and documents for a SUD19N20-90-E3?
Additional datasheets, footprints and schematics for SUD19N20-90-E3 are listed on our Part Details page. You can also find images and similar parts to SUD19N20-90-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD19N20-90-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD19N20-90-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD19N20-90-E3 fall under?
The SUD19N20-90-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD19N20-90-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD19N20-90-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD19N20-90-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD19N20-90-E3 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for SUD19N20-90-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD19N20-90-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD19N20-90-E3?
You can fill out our help required form which you can use to request a quote for SUD19N20-90-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.