Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
220
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
16,000
in stock
|
Buy Now | |
element14
from US$1.06
|
5,490
in stock
|
Buy Now | |
Farnell
from US$1.01
|
4,384
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
1,954
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
406
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 62W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
N-CH SINGLE 150V TO-252 | TTI Europe |
MOSFET, N-CH, 150V, 15A, TO-252 | element14 |
Single N-Channel 150 V 0.095 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
N-Channel 150-V (D-S) 175C Mosfet Rohs Compliant: Yes |Vishay SUD15N15-95-E3 | Newark Electronics |
N-Ch MOSFET 150V 95mohm @ 10V | RS |
N-CH 150V 15A 95mOhm TO252-3 | Rutronik |
Trans MOSFET N-CH 150V 15A 3-Pin(2+Tab) DPAK | Avnet America |
N-Channel 150-V (D-S) 175C DEG MOSFET | Siliconix / Vishay SUD15N15-95-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUD15N15-95-E3?
Additional datasheets, footprints and schematics for SUD15N15-95-E3 are listed on our Part Details page. You can also find images and similar parts to SUD15N15-95-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD15N15-95-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD15N15-95-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD15N15-95-E3 fall under?
The SUD15N15-95-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD15N15-95-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD15N15-95-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD15N15-95-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD15N15-95-E3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SUD15N15-95-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD15N15-95-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD15N15-95-E3?
You can fill out our help required form which you can use to request a quote for SUD15N15-95-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.