Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,780
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,699
in stock
|
Buy Now | |
element14
from US$1.03
|
1,168
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,168
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
TrenchFET® power MOSFETs |
Datasheet |
---|
SUD08P06-155L-GE3 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Single P-Channel 60 V 155 mOhm Surface Mount TrenchFET Power Mosfet - TO-252 | Future Electronics |
P-CH SINGLE -60V TO-252 | TTI Europe |
P-Ch MOSFET DPak (TO-252) 60V 155mohm @ | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-CH, 20V, -8.2A, TO-252 | element14 |
P-Ch 60V 0,155Ohm 8,4A TO-252 | Rutronik |
Mosfet, P-Ch, 60V, 8.2A, 150Deg C, 20.8W | Newark Electronics |
Trans MOSFET P-CH 60V 8.2A 3-Pin TO-252 | Avnet America |
Where can I find additional details, specifications and documents for a SUD08P06-155L-GE3?
Additional datasheets, footprints and schematics for SUD08P06-155L-GE3 are listed on our Part Details page. You can also find images and similar parts to SUD08P06-155L-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD08P06-155L-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD08P06-155L-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD08P06-155L-GE3 fall under?
The SUD08P06-155L-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SUD08P06-155L-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD08P06-155L-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD08P06-155L-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD08P06-155L-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SUD08P06-155L-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD08P06-155L-GE3 often in real-time on the comparison pages.
What if I can't find stock of SUD08P06-155L-GE3?
You can fill out our help required form which you can use to request a quote for SUD08P06-155L-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.