Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Unknown |
Inductance | 500µH |
---|---|
Rated Current | 1A |
Product Range | SU9V-9H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1A |
Common Mode Filter, 500Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 500UH, THD | element14 |
Choke, Common Mode, 500 uH, 1 A | Avnet America |
AC Line Filters, Common mode, CMC 0.5mH,1A, 0.3ohm | KEMET SU9H-10005 | RS Americas |
Where can I find additional details, specifications and documents for a SU9H-10005?
Additional datasheets, footprints and schematics for SU9H-10005 are listed on our Part Details page. You can also find images and similar parts to SU9H-10005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9H-10005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9H-10005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9H-10005 fall under?
The SU9H-10005 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9H-10005 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9H-10005 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9H-10005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9H-10005 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SU9H-10005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9H-10005 often in real-time on the comparison pages.
What if I can't find stock of SU9H-10005?
You can fill out our help required form which you can use to request a quote for SU9H-10005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.