Status: | Unknown |
---|---|
Series: | SU16VD Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Rated Current | 4A |
Product Range | SU16VD Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 4A |
Common Mode Choke THT AC 4A 10uH | RS |
V |Kemet SU16VD-40010 | Newark Electronics |
Choke, Common Mode, 10 uH, 4 A | Avnet America |
SU Through Hole Common mode filter, -25 - +75 degC, 4 A, 23 x 19 x 27.5mm | KEMET SU16VD-40010 | RS Americas |
COMMON MODE FILTER, 10000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SU16VD-40010?
Additional datasheets, footprints and schematics for SU16VD-40010 are listed on our Part Details page. You can also find images and similar parts to SU16VD-40010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU16VD-40010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU16VD-40010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU16VD-40010 fall under?
The SU16VD-40010 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU16VD-40010 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU16VD-40010 you can contact the distributor directly for product support, shipping queries etc.
Is the SU16VD-40010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU16VD-40010 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SU16VD-40010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU16VD-40010 often in real-time on the comparison pages.
What if I can't find stock of SU16VD-40010?
You can fill out our help required form which you can use to request a quote for SU16VD-40010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.