Status: | Unknown |
---|---|
Series: | SU10V Series |
RoHS: | Unknown |
Inductance | 1mH |
---|---|
Rated Current | 1.5A |
Product Range | SU10V Series |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 1.5A |
DC Current Rating | 1.5A |
DC Resistance Max | 0.2ohm |
Frequency Max | 10MHz |
Frequency Min | 0.1MHz |
Inductance Measurement Frequency | 1kHz |
Inductance Min | 1mH |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
Insulation Resistance | 100Mohm |
No. of Pins | 4Pins |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CHOKE, COMMON MODE, 2X1.0MH, 1.5A | element14 |
Common Mode Choke, 1Mh, 1.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a SU10V-15010?
Additional datasheets, footprints and schematics for SU10V-15010 are listed on our Part Details page. You can also find images and similar parts to SU10V-15010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU10V-15010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU10V-15010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU10V-15010 fall under?
The SU10V-15010 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU10V-15010 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU10V-15010 you can contact the distributor directly for product support, shipping queries etc.
Is the SU10V-15010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU10V-15010 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SU10V-15010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU10V-15010 often in real-time on the comparison pages.
What if I can't find stock of SU10V-15010?
You can fill out our help required form which you can use to request a quote for SU10V-15010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.