Status: | Unknown |
---|---|
Series: | SuperMESH Series |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.64
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$7.44
|
299
in stock
|
Buy Now | |
element14
from US$7.91
|
299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.87
|
38
in stock
|
Buy Now | |
Future Electronics
from US$7.53
|
-
|
Buy Now | |
Avnet America
from US$7.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 450W |
Transistor Case Style | MAX-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 300V, 60A, Max-247-3 | Newark Electronics |
MOSFET, N-CH, 300V, 60A, MAX-247-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 300 V 60 A 450 W Through Hole SuperMESHÔPower MOSFET - Max247 | Future Electronics |
Trans MOSFET N-CH 300V 60A 3-Pin(3+Tab) Max247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STY60NK30Z?
Additional datasheets, footprints and schematics for STY60NK30Z are listed on our Part Details page. You can also find images and similar parts to STY60NK30Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STY60NK30Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STY60NK30Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STY60NK30Z fall under?
The STY60NK30Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STY60NK30Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STY60NK30Z you can contact the distributor directly for product support, shipping queries etc.
Is the STY60NK30Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STY60NK30Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STY60NK30Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STY60NK30Z often in real-time on the comparison pages.
What if I can't find stock of STY60NK30Z?
You can fill out our help required form which you can use to request a quote for STY60NK30Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.