Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | ARM STM8 |
Core Sub-Architecture | Cortex-M3 STM8 |
Kit Contents | In-Circuit Debugger & Programmer STX-RLINK |
Features | Powered From USB USB Interface To Host PC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Debugger / Programmer |
Supported Devices | ST72260G1 ST72262G1 ST72262G2 and more |
Type | In-Circuit Debugger / Programmer |
ICD/PROGRAMMER, FOR STM8, ST7, STM32 | element14 |
Icd/Programmer, For Stm8, St7, Stm32, Str7, Str9 | Newark Electronics |
In-circuit Programmer For STM8, ST7, STM32, STR7 and STR9 Series MCUs with Debugger | Avnet America |
Where can I find additional details, specifications and documents for a STX-RLINK?
Additional datasheets, footprints and schematics for STX-RLINK are listed on our Part Details page. You can also find images and similar parts to STX-RLINK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STX-RLINK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STX-RLINK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STX-RLINK fall under?
The STX-RLINK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STX-RLINK when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STX-RLINK you can contact the distributor directly for product support, shipping queries etc.
Is the STX-RLINK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STX-RLINK have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for STX-RLINK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STX-RLINK often in real-time on the comparison pages.
What if I can't find stock of STX-RLINK?
You can fill out our help required form which you can use to request a quote for STX-RLINK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.