Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC Compliant |
Power Level | 7.5W |
Operating Temperature Range | - |
IC Package Type | Flip Chip |
No. of Pins | 77Pins |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
IC Function | Wireless Power Receiver |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 5V |
WIRELESS POWER RECEIVER, FLIP CHIP-77 | Farnell |
DUAL MODE QI/PMA WIRELESS POWER RECEIVER | Avnet America |
Where can I find additional details, specifications and documents for a STWLC03JR?
Additional datasheets, footprints and schematics for STWLC03JR are listed on our Part Details page. You can also find images and similar parts to STWLC03JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWLC03JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWLC03JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWLC03JR fall under?
The STWLC03JR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to STWLC03JR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWLC03JR you can contact the distributor directly for product support, shipping queries etc.
Is the STWLC03JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STWLC03JR have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STWLC03JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWLC03JR often in real-time on the comparison pages.
What if I can't find stock of STWLC03JR?
You can fill out our help required form which you can use to request a quote for STWLC03JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.