Status: | Active |
---|---|
Series: | STWD100 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
8,008
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
57,000
in stock
|
Buy Now | |
element14
from US$0.82
|
8,008
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current consumption 13 µA typ. |
Available watchdog timeout periods are 3.4 ms, 6.3 ms, 102 ms, and 1.6 s |
Chip enable input |
Open drain or push-pullWDO output |
Operating temperature range: –40 to 125 °C |
Packages: SOT23-5 and SC70-5 (SOT323-5) |
ESD performance HBM: 2000 V RCDM: 1000 V |
HBM: 2000 V |
RCDM: 1000 V |
Automotive qualified |
Product Specifications |
---|
DS5579 Watchdog timer circuit |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Presentations |
---|
ST Analog Products for Automotive applications |
STWD100 Series 5.5 V 13 uA Surface Mount Watchdog Timer Circuit - SOT-23-5 | Future Electronics |
WATCHDOG TIMER, 5.5V, SOT-23-5 | element14 |
Watchdog Timer, 5.5V, Sot-23-5 | Newark Electronics |
Watchdog Timer 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STWD100YNWWY3F?
Additional datasheets, footprints and schematics for STWD100YNWWY3F are listed on our Part Details page. You can also find images and similar parts to STWD100YNWWY3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWD100YNWWY3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWD100YNWWY3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWD100YNWWY3F fall under?
The STWD100YNWWY3F is listed under Reset and Supervisor ICs > Watchdog Timers.
Can I view similar or alternative parts?
You can view similar parts to STWD100YNWWY3F when available in the Watchdog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWD100YNWWY3F you can contact the distributor directly for product support, shipping queries etc.
Is the STWD100YNWWY3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STWD100YNWWY3F have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for STWD100YNWWY3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWD100YNWWY3F often in real-time on the comparison pages.
What if I can't find stock of STWD100YNWWY3F?
You can fill out our help required form which you can use to request a quote for STWD100YNWWY3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.