Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Wireless Power Transmitter Controller |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | VFQFPN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
STWBC Digital ctrl for w/ls batt charger | RS |
WIRELSS CHARGER | Future Electronics |
DIGITAL CONTROLLER, 5.5V, VFQFPN-32 | Farnell |
Power Conversion |Stmicroelectronics STWBC-EPTR | Newark Electronics |
Digital Controller 32-Pin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STWBC-EPTR?
Additional datasheets, footprints and schematics for STWBC-EPTR are listed on our Part Details page. You can also find images and similar parts to STWBC-EPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWBC-EPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWBC-EPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWBC-EPTR fall under?
The STWBC-EPTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to STWBC-EPTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWBC-EPTR you can contact the distributor directly for product support, shipping queries etc.
Is the STWBC-EPTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STWBC-EPTR have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for STWBC-EPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWBC-EPTR often in real-time on the comparison pages.
What if I can't find stock of STWBC-EPTR?
You can fill out our help required form which you can use to request a quote for STWBC-EPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.