Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.66
|
No stock
|
Buy Now | |
Future Electronics
from US$5.62
|
4,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$10.34
|
-
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now | |
element14
from US$7.13
|
-
|
Buy Now | |
Schukat Electronic
from US$7.54
|
-
|
Buy Now | |
Farnell
from US$6.43
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 1.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 320W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 1500 V 2.5 Ohm Flange Mount PowerMESHÔ Power Mosfet -TO-247 | Future Electronics |
Trans MOSFET N-CH 1.5KV 8A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
MOSFET N-Channel 1.5KV 8A TO247 | RS |
N Channel Power Mosfet, Powermesh, 1500V, 8A, To-247 | Newark Electronics |
MOSFET, N CH, 1500V, 8A, TO 247 | element14 |
N-Ch 1500V 8A 320W 2,5R TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STW9N150?
Additional datasheets, footprints and schematics for STW9N150 are listed on our Part Details page. You can also find images and similar parts to STW9N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW9N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW9N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW9N150 fall under?
The STW9N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW9N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW9N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STW9N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW9N150 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for STW9N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW9N150 often in real-time on the comparison pages.
What if I can't find stock of STW9N150?
You can fill out our help required form which you can use to request a quote for STW9N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.