Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.91
|
615
in stock
|
Buy Now | |
element14
from US$8.71
|
567
in stock
|
Buy Now | |
Farnell
from US$8.23
|
567
in stock
|
Buy Now | |
EBV Elektronik
-
|
570
in stock
|
Buy Now | |
Future Electronics
from US$7.66
|
-
|
Buy Now | |
Avnet America
from US$6.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 66A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.037ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 446W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 600V, 66A, 150Deg C, 446W | Newark Electronics |
MOSFET, N-CH, 600V, 66A, TO-247 | element14 |
Transistor MOSFET N-CH 600V 66A 3-Pin TO-247 Tube | EBV Elektronik |
MOSFET N-ch 600V 66A MDmesh DM2 TO-247 | RS |
N-Channel 600 V 66 A 446 W Through Hole MDmeshÔ DM2 Power MOSFET - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STW70N60DM2?
Additional datasheets, footprints and schematics for STW70N60DM2 are listed on our Part Details page. You can also find images and similar parts to STW70N60DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW70N60DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW70N60DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW70N60DM2 fall under?
The STW70N60DM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW70N60DM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW70N60DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STW70N60DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW70N60DM2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for STW70N60DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW70N60DM2 often in real-time on the comparison pages.
What if I can't find stock of STW70N60DM2?
You can fill out our help required form which you can use to request a quote for STW70N60DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.