Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
1,900
in stock
|
Buy Now | |
element14
from US$3.97
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$3.17
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 26A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 52A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Switching |
Voltage Vds Typ | 250V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N Channel, 250V, 52A, To-247 | Newark Electronics |
MOSFET, N CH, 250V, 52A, TO-247 | element14 |
N-Channel 250 V 45 mO 160 nC Flange Mount SuperMESHÔ MOSFET - TO-247 | Future Electronics |
Trans MOSFET N-CH 250V 52A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STW52NK25Z?
Additional datasheets, footprints and schematics for STW52NK25Z are listed on our Part Details page. You can also find images and similar parts to STW52NK25Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW52NK25Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW52NK25Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW52NK25Z fall under?
The STW52NK25Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW52NK25Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW52NK25Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW52NK25Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW52NK25Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STW52NK25Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW52NK25Z often in real-time on the comparison pages.
What if I can't find stock of STW52NK25Z?
You can fill out our help required form which you can use to request a quote for STW52NK25Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.