Status: | Unknown |
---|---|
Series: | MDmesh M2 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 600V, 42A, TO-247 | element14 |
Trans MOSFET N-CH 650V 42A 3-Pin TO-247 Tube | Avnet Silica |
Mosfet, N-Ch, 600V, 42A, To-247 | Newark Electronics |
STW48N60M2 Series 650 V 0.07 Ohm 42 A N-Channel MDmeshÔ M2 Power Mosfet-TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STW48N60M2?
Additional datasheets, footprints and schematics for STW48N60M2 are listed on our Part Details page. You can also find images and similar parts to STW48N60M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW48N60M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW48N60M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW48N60M2 fall under?
The STW48N60M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW48N60M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW48N60M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STW48N60M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW48N60M2 have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STW48N60M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW48N60M2 often in real-time on the comparison pages.
What if I can't find stock of STW48N60M2?
You can fill out our help required form which you can use to request a quote for STW48N60M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.