Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.14
|
464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
165
in stock
|
Buy Now | |
Avnet Silica
-
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
-
|
Buy Now | |
Future Electronics
from US$3.93
|
-
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
element14
from US$4.12
|
-
|
Buy Now | |
Schukat Electronic
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$4.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET N-Channel 500V 21A TO247 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 21A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STW28NM50N | Newark Electronics |
N-Channel 550 V 0.158 Ohm Flange Mount MDmesh II Power MosFet - TO-247 | Future Electronics |
MOSFET, N CH, 500V, 21A, TO 247 | element14 |
N-Ch 500V 21A 150W 0,158R TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STW28NM50N?
Additional datasheets, footprints and schematics for STW28NM50N are listed on our Part Details page. You can also find images and similar parts to STW28NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW28NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW28NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW28NM50N fall under?
The STW28NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW28NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW28NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STW28NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW28NM50N have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STW28NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW28NM50N often in real-time on the comparison pages.
What if I can't find stock of STW28NM50N?
You can fill out our help required form which you can use to request a quote for STW28NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.