Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-channel MDmesh >350 V to 700 V | Avnet Silica |
MOSFET N-ch 600V 21A MDmesh DM2 TO-247 | RS |
STW28N60 Series 600 V 21 A 0.16 Ohm Through Hole N-Ch Power MOSFET - TO-247-3 | Future Electronics |
MOSFET, N-CH, 600V, 21A, TO-247 | Farnell |
Hv Mosfet Mdmesh |Stmicroelectronics STW28N60DM2 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW28N60DM2?
Additional datasheets, footprints and schematics for STW28N60DM2 are listed on our Part Details page. You can also find images and similar parts to STW28N60DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW28N60DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW28N60DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW28N60DM2 fall under?
The STW28N60DM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW28N60DM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW28N60DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STW28N60DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW28N60DM2 have stock available?
Authorised distributors including Avnet Silica, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STW28N60DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW28N60DM2 often in real-time on the comparison pages.
What if I can't find stock of STW28N60DM2?
You can fill out our help required form which you can use to request a quote for STW28N60DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.