Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
Farnell
from US$3.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.26ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 214W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
MOSFET N-Channel 600V 20A TO247 | RS |
Mosfet Transistor, N Channel, 20 A, 600 V, 0.26 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STW20NM60FD | Newark Electronics |
N-Channel 600 V 0.29 Ohm Flange Mount FDmesh Power mosFet - TO-247 | Future Electronics |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET, N CH, 600V, 20A, TO 247 | element14 |
Where can I find additional details, specifications and documents for a STW20NM60FD?
Additional datasheets, footprints and schematics for STW20NM60FD are listed on our Part Details page. You can also find images and similar parts to STW20NM60FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW20NM60FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW20NM60FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW20NM60FD fall under?
The STW20NM60FD is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW20NM60FD when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW20NM60FD you can contact the distributor directly for product support, shipping queries etc.
Is the STW20NM60FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW20NM60FD have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STW20NM60FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW20NM60FD often in real-time on the comparison pages.
What if I can't find stock of STW20NM60FD?
You can fill out our help required form which you can use to request a quote for STW20NM60FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.