Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
1,150
in stock
|
Buy Now | |
element14
from US$4.48
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$4.23
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
210
in stock
|
Buy Now | |
Avnet America
from US$4.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 214W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-249 |
Current Id Max | 20A |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 250mohm |
Pulse Current Idm | 80A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 20 A, 500 V, 250 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STW20NM50FD | Newark Electronics |
MOSFET, N, TO-247 | element14 |
N-Channel 500 V 0.25 Ohm Flange Mount FDmesh Power MosFet - TO-247 | Future Electronics |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STW20NM50FD?
Additional datasheets, footprints and schematics for STW20NM50FD are listed on our Part Details page. You can also find images and similar parts to STW20NM50FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW20NM50FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW20NM50FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW20NM50FD fall under?
The STW20NM50FD is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW20NM50FD when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW20NM50FD you can contact the distributor directly for product support, shipping queries etc.
Is the STW20NM50FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW20NM50FD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for STW20NM50FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW20NM50FD often in real-time on the comparison pages.
What if I can't find stock of STW20NM50FD?
You can fill out our help required form which you can use to request a quote for STW20NM50FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.