Status: | Unknown |
---|---|
Series: | MDmesh DK5 Series |
RoHS: | Unknown |
Prices starting from US$4.49
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 0.275ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh DK5 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, 18A, 950V, To-247-3 | Newark Electronics |
STW20N95DK5 Series 950 V 0.330 Ohm 18 A N-Ch MDmeshÔ DK5 Power MOSFET - TO-247-3 | Future Electronics |
Transistor MOSFET N-CH 950V 18A 3-Pin TO-247 Tube | Avnet America |
MOSFET, 18A, 950V, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a STW20N95DK5?
Additional datasheets, footprints and schematics for STW20N95DK5 are listed on our Part Details page. You can also find images and similar parts to STW20N95DK5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW20N95DK5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW20N95DK5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW20N95DK5 fall under?
The STW20N95DK5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW20N95DK5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW20N95DK5 you can contact the distributor directly for product support, shipping queries etc.
Is the STW20N95DK5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW20N95DK5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STW20N95DK5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW20N95DK5 often in real-time on the comparison pages.
What if I can't find stock of STW20N95DK5?
You can fill out our help required form which you can use to request a quote for STW20N95DK5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.