Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
No stock
|
Buy Now | |
Avnet America
from US$5.01
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
840
in stock
|
Buy Now | |
Future Electronics
from US$4.84
|
-
|
Buy Now | |
element14
from US$5.18
|
-
|
Buy Now | |
Distrelec
from US$7.98
|
-
|
Buy Now | |
Farnell
from US$4.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.5A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 350W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 900V 15A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STW15NK90Z | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 900V 15A SuperMESH TO247 | RS |
N Channel 900 V 0.4 O Flange Mount SuperMESH Power Mosfet - TO-247 | Future Electronics |
MOSFET, N CH, 900V, 15A, TO-247 | element14 |
ST MOSFET, N-Channel, 900V, 15A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STW15NK90Z?
Additional datasheets, footprints and schematics for STW15NK90Z are listed on our Part Details page. You can also find images and similar parts to STW15NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW15NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW15NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW15NK90Z fall under?
The STW15NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW15NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW15NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW15NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW15NK90Z have stock available?
Authorised distributors including Avnet America, Newark Electronics, Transfer Multisort Elektronik, Avnet Silica and RS have stock available or on a lead time for STW15NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW15NK90Z often in real-time on the comparison pages.
What if I can't find stock of STW15NK90Z?
You can fill out our help required form which you can use to request a quote for STW15NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.