Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
87
in stock
|
Buy Now | |
Future Electronics
from US$3.02
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.2A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.82ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 200W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET N-Channel 900V 9.2A TO247 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 900 V 980 mOhm Flange Mount SuperMESHÔ Power Mosfet - TO-247 | Future Electronics |
Trans MOSFET N-CH 900V 9.2A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET, N CH, 900V, 9.2A, TO 247 | Farnell |
Mosfet, N Ch, 900V, 9.2A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW11NK90Z?
Additional datasheets, footprints and schematics for STW11NK90Z are listed on our Part Details page. You can also find images and similar parts to STW11NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW11NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW11NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW11NK90Z fall under?
The STW11NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW11NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW11NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW11NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW11NK90Z have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STW11NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW11NK90Z often in real-time on the comparison pages.
What if I can't find stock of STW11NK90Z?
You can fill out our help required form which you can use to request a quote for STW11NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.