Status: | Unknown |
---|---|
Series: | STW Series |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
5,199
in stock
|
Buy Now | |
element14
from US$3.81
|
5,199
in stock
|
Buy Now | |
Farnell
from US$3.44
|
5,199
in stock
|
Buy Now | |
Micros
from US$39.42
|
270
in stock
|
Buy Now | |
Future Electronics
from US$3.35
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
Distrelec
from US$5.89
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.3A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 1.38ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 230W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 8.3A |
On State resistance @ Vgs = 10V | 1.38ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
Power Mosfet, N Channel, 8.3 A, 1 Kv, 1.38 Ohm, 10 V, 3.75 V Rohs Compliant: No |Stmicroelectronics STW11NK100Z | Newark Electronics |
MOSFET, N, TO-247 | element14 |
N-MOSFET 8.3A 1000V 230W 1.38&ohm | Micros |
N-Channel 1 kV 1.38 Ohm Flange Mount SuperMESHÔ MOSFET - TO-247 | Future Electronics |
Trans MOSFET N-CH 1KV 8.3A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
MOSFET N-Ch 1KV 8.3A SuperMESH TO247 | RS |
ST MOSFET, N-Channel, 1kV, 8.3A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STW11NK100Z?
Additional datasheets, footprints and schematics for STW11NK100Z are listed on our Part Details page. You can also find images and similar parts to STW11NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW11NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW11NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW11NK100Z fall under?
The STW11NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW11NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW11NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW11NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW11NK100Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Future Electronics have stock available or on a lead time for STW11NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW11NK100Z often in real-time on the comparison pages.
What if I can't find stock of STW11NK100Z?
You can fill out our help required form which you can use to request a quote for STW11NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.