Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
13
in stock
|
Buy Now | |
element14
from US$2.05
|
13
in stock
|
Buy Now | |
Farnell
from US$1.95
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,360
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 156W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 10A |
Device Marking | STW10NK60Z |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 50nC |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 750mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 36A |
Rate of Voltage Change dv / dt | 4.5V/µs |
Termination Type | Through Hole |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 3V |
MOSFET N-Channel 600V 10A TO247 | RS |
N-channel 600 V 0.75 Ohm 156 W Through Hole SuperMESHÔ Power Mosfet - TO-247 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 600V, 10A, To-247 | Newark Electronics |
MOSFET, N, TO-247 | element14 |
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STW10NK60Z?
Additional datasheets, footprints and schematics for STW10NK60Z are listed on our Part Details page. You can also find images and similar parts to STW10NK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW10NK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW10NK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW10NK60Z fall under?
The STW10NK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW10NK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW10NK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW10NK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW10NK60Z have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for STW10NK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW10NK60Z often in real-time on the comparison pages.
What if I can't find stock of STW10NK60Z?
You can fill out our help required form which you can use to request a quote for STW10NK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.