Status: | Unknown |
---|---|
Series: | STV Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 5V |
Contact Current DC Max | 10mA |
Product Range | STV Series |
Switch Type | SIP |
SVHC | No SVHC (27-Jun-2018) |
4way vertical single-inline switch,0.4VA | RS |
Alcoswitch, 4way vertical single-inline switch,0.4VA | TE Connectivity STV04 | RS Americas |
DIP Switches / SIP Switches 4 POS VERT LO PROFIL | Sager |
Where can I find additional details, specifications and documents for a STV04?
Additional datasheets, footprints and schematics for STV04 are listed on our Part Details page. You can also find images and similar parts to STV04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STV04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STV04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STV04 fall under?
The STV04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STV04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STV04 you can contact the distributor directly for product support, shipping queries etc.
Is the STV04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STV04 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Sager have stock available or on a lead time for STV04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STV04 often in real-time on the comparison pages.
What if I can't find stock of STV04?
You can fill out our help required form which you can use to request a quote for STV04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.