Prices starting from US$0.52
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Temp sensor & therm watchdog, STTS75M2F | RS |
Temperature Sensor, 0.5Deg C, Soic-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, SOIC-8 | element14 |
STTS75 Series 5.5 V 10 mA Digital Temperature Sensor and Thermal Watchdog | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a STTS75M2F?
Additional datasheets, footprints and schematics for STTS75M2F are listed on our Part Details page. You can also find images and similar parts to STTS75M2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTS75M2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTS75M2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTS75M2F fall under?
The STTS75M2F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STTS75M2F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTS75M2F you can contact the distributor directly for product support, shipping queries etc.
Is the STTS75M2F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTS75M2F have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STTS75M2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTS75M2F often in real-time on the comparison pages.
What if I can't find stock of STTS75M2F?
You can fill out our help required form which you can use to request a quote for STTS75M2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.