Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
45,000
in stock
|
Buy Now | |
element14
from US$0.60
|
4,187
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,187
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
STTS751 Series 2.25 V Low-Voltage Local Digital Temperature Sensor - UDFN-6L | Future Electronics |
UDFN 6/A°/2.25 V LOW-VOL DIG TEMP SENSOR | element14 |
Temp Sensor Digital Serial (2-Wire) 6-Pin UDFN T/R | Avnet Silica |
Digital temperature Sensor | RS |
Temperature Sensor, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a STTS751-1DP3F?
Additional datasheets, footprints and schematics for STTS751-1DP3F are listed on our Part Details page. You can also find images and similar parts to STTS751-1DP3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTS751-1DP3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTS751-1DP3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTS751-1DP3F fall under?
The STTS751-1DP3F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STTS751-1DP3F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTS751-1DP3F you can contact the distributor directly for product support, shipping queries etc.
Is the STTS751-1DP3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTS751-1DP3F have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STTS751-1DP3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTS751-1DP3F often in real-time on the comparison pages.
What if I can't find stock of STTS751-1DP3F?
You can fill out our help required form which you can use to request a quote for STTS751-1DP3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.