Status: | Active |
---|---|
Series: | STTS2004 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
213,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,502
in stock
|
Buy Now | |
element14
from US$0.78
|
5,502
in stock
|
Buy Now | |
Farnell
from US$0.73
|
5,502
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now |
2.2 V memory module temperature sensor with integrated 4 Kb SPD EEPROM |
Fully compliant with JEDEC TSE2004B2 specifications |
Operating temperature range: –20 °C to +125 °C |
Single supply voltage 2.2 V to 3.6 V |
2 mm x 3 mm TDFN8, height: 0.80 mm (max): JEDEC MO-229, W2030D compliant and RoHS compliant, halogen-free |
Temperature sensor Temperature sensor resolution: programmable (9-12 bits) 0.25 °C (typ)/LSB - (10-bit) default Temperature sensor accuracy (max) of: ± 1 °C (from +75 °C to +95 °C); ± 2 °C (from +40 °C to +125 °C); ± 3 °C (from –20 °C to +125 °C) ADC conversion time: 125 ms (max) / 70 ms (typ) at default resolution (10-bit) Typical operating supply current 160 μA (EEPROM standby) Temperature hysteresis selectable set points from 0, 1.5, 3, 6.0 °C |
Temperature sensor resolution: programmable (9-12 bits) 0.25 °C (typ)/LSB - (10-bit) default |
Temperature sensor accuracy (max) of: ± 1 °C (from +75 °C to +95 °C); ± 2 °C (from +40 °C to +125 °C); ± 3 °C (from –20 °C to +125 °C) |
ADC conversion time: 125 ms (max) / 70 ms (typ) at default resolution (10-bit) |
Typical operating supply current 160 μA (EEPROM standby) |
Temperature hysteresis selectable set points from 0, 1.5, 3, 6.0 °C |
4 Kb SPD EEPROM Functionality identical to ST’s M34E04 SPD EEPROM 4 Kbits organized as two pages of 256 bytes each Each page is composed of two 128-byte blocks Software data protection for each 128-byte block Byte Write within 5 ms 16 bytes Page Write within 5 ms More than 1 million write cycles More than 40-year data retention |
Functionality identical to ST’s M34E04 SPD EEPROM |
4 Kbits organized as two pages of 256 bytes each |
Each page is composed of two 128-byte blocks |
Software data protection for each 128-byte block |
Byte Write within 5 ms |
16 bytes Page Write within 5 ms |
More than 1 million write cycles |
More than 40-year data retention |
Two-wire bus Two-wire I2C compatible serial interface Supports up to 1 MHz transfer rate (I2C Fast Mode+) Does not initiate clock stretching Supports SMBus timeout 25 ms - 35 ms |
Two-wire I2C compatible serial interface |
Supports up to 1 MHz transfer rate (I2C Fast Mode+) |
Does not initiate clock stretching |
Supports SMBus timeout 25 ms - 35 ms |
Product Specifications |
---|
DS9479 2.2 V memory module temperature sensor with a 4 Kb SPD EEPROM |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
STTS2004 Series 2.2 to 3.6 V Memory Module Temperature Sensor - TDFN-8 (2x3) | Future Electronics |
Temperature Sensor, 3Deg C, Tdfn-8 | Newark Electronics |
TEMPERATURE SENSOR, 3DEG C, TDFN-8 | element14 |
ST STTS2004B2DN3F | RS |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTS2004B2DN3F?
Additional datasheets, footprints and schematics for STTS2004B2DN3F are listed on our Part Details page. You can also find images and similar parts to STTS2004B2DN3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTS2004B2DN3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTS2004B2DN3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTS2004B2DN3F fall under?
The STTS2004B2DN3F is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to STTS2004B2DN3F when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTS2004B2DN3F you can contact the distributor directly for product support, shipping queries etc.
Is the STTS2004B2DN3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTS2004B2DN3F have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTS2004B2DN3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTS2004B2DN3F often in real-time on the comparison pages.
What if I can't find stock of STTS2004B2DN3F?
You can fill out our help required form which you can use to request a quote for STTS2004B2DN3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.