Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
326
in stock
|
Buy Now | |
element14
from US$0.60
|
326
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
96
in stock
|
Buy Now | |
Avnet Silica
-
|
5,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Single, 8A, 1.2Kv, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 8A, 1.2KV, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Ultra Fast Rectifier 1200V 8A 2-Pin TO-220AC Tube | Avnet Silica |
STTH8S12 Series 1200 V 8 A Turbo 2 Ultrafast High Voltage Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH8S12D?
Additional datasheets, footprints and schematics for STTH8S12D are listed on our Part Details page. You can also find images and similar parts to STTH8S12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8S12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8S12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8S12D fall under?
The STTH8S12D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH8S12D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8S12D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8S12D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH8S12D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STTH8S12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8S12D often in real-time on the comparison pages.
What if I can't find stock of STTH8S12D?
You can fill out our help required form which you can use to request a quote for STTH8S12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.