Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.9V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263 |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 80A |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a STTH8R06G?
Additional datasheets, footprints and schematics for STTH8R06G are listed on our Part Details page. You can also find images and similar parts to STTH8R06G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R06G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R06G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R06G fall under?
The STTH8R06G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH8R06G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R06G you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R06G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH8R06G have stock available?
There is no stock from authorised distributors for STTH8R06G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R06G often in real-time on the comparison pages.
What if I can't find stock of STTH8R06G?
You can fill out our help required form which you can use to request a quote for STTH8R06G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.