Status: | Active |
---|---|
Series: | STTH8R06 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
202
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
2,250
in stock
|
Buy Now | |
element14
from US$1.10
|
716
in stock
|
Buy Now | |
Farnell
from US$1.04
|
716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
40,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching losses |
Package insulation voltage: TO-220AC Ins: 2500 VRMSsine TO-220FPAC: 2000 VRMSsine |
TO-220AC Ins: 2500 VRMSsine |
TO-220FPAC: 2000 VRMSsine |
Product Specifications |
---|
DS2220 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH8R06 Series Turbo 8 A 1.4 V 45 ns Ultrafast Rectifier - TO-220FPAC | Future Electronics |
Diode, Ultra-Fast 8A 600V | element14 |
DIODE, ULTRAFAST, 8A, 600V | Farnell |
Turbo2 rectifier STTH8R06FP 8A 600V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Diode, Ultrafast, 8A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH8R06FP?
Additional datasheets, footprints and schematics for STTH8R06FP are listed on our Part Details page. You can also find images and similar parts to STTH8R06FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R06FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R06FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R06FP fall under?
The STTH8R06FP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8R06FP when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R06FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R06FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8R06FP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STTH8R06FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R06FP often in real-time on the comparison pages.
What if I can't find stock of STTH8R06FP?
You can fill out our help required form which you can use to request a quote for STTH8R06FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.